TE Connectivity Current Transformers & Shunts ED5030-000

Description
Body Features Product Weight : 21 KG  [46.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 206 Aperture Height (MM) : 170 Aperture Width (MM) : 185 Electrical Characteristics Output Current (AMP) : 10000 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : 21 KG  [46.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 206 Aperture Height (MM) : 170 Aperture Width (MM) : 185 Electrical Characteristics Output Current (AMP) : 10000 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5030-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5030-000
Current Transformers & Shunts ED5030-000
Body Features Product Weight : 21 KG  [46.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (MM) : 206 Aperture Height (MM) : 170 Aperture Width (MM) : 185 Electrical Characteristics Output Current (AMP) : 10000 Output Voltage (MILV) : 60 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : DIN Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : 21 KG  [46.2 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (MM) : 206
  • Aperture Height (MM) : 170
  • Aperture Width (MM) : 185

Electrical Characteristics


  • Output Current (AMP) : 10000
  • Output Voltage (MILV) : 60

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : DIN Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5030-000
Product Name Current Transformers & Shunts
Secondary Current 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - BM6340-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3834-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG5636-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3324-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details