TE Connectivity Current Transformers & Shunts ED3064-000

Description
Body Features Product Weight : .575 KG  [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM  [.964 INCH ] Aperture Width : 14.5 MM  [.57 INCH ] CT Ratio : 60/5 Product Depth : 60 MM  [2.362 INCH ] Product Height : 80 MM  [3.149 INCH ] Product Width : 76.5 MM  [3.011 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 1 Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .575 KG  [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM  [.964 INCH ] Aperture Width : 14.5 MM  [.57 INCH ] CT Ratio : 60/5 Product Depth : 60 MM  [2.362 INCH ] Product Height : 80 MM  [3.149 INCH ] Product Width : 76.5 MM  [3.011 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 1 Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED3064-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED3064-000
Current Transformers & Shunts ED3064-000
Body Features Product Weight : .575 KG  [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM  [.964 INCH ] Aperture Width : 14.5 MM  [.57 INCH ] CT Ratio : 60/5 Product Depth : 60 MM  [2.362 INCH ] Product Height : 80 MM  [3.149 INCH ] Product Width : 76.5 MM  [3.011 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 1 Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .575 KG  [1.27 LB ]

Configuration Features


  • Wiring Configuration : Three Phase

Dimensions


  • Aperture Height : 24.5 MM  [.964 INCH ]
  • Aperture Width : 14.5 MM  [.57 INCH ]
  • CT Ratio : 60/5
  • Product Depth : 60 MM  [2.362 INCH ]
  • Product Height : 80 MM  [3.149 INCH ]
  • Product Width : 76.5 MM  [3.011 INCH ]

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 1
  • Class 3 Burden Rating (VAMP) : 2
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED3064-000
Product Name Current Transformers & Shunts
Burden 1 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3321-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3782-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CL6957-000 - TE Connectivity
Specs
Secondary Current 2000 amps
View Details
Current Transformers & Shunts - CG3293-000 - TE Connectivity
Specs
Secondary Current 10 amps
View Details