TE Connectivity Current Transformers & Shunts ED5973-000

Description
Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] Case Depth : 85 MM  [3.346 INCH ] Case Width : 98 MM  [3.858 INCH ] Product Weight (KG) : 3 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] Case Depth : 85 MM  [3.346 INCH ] Case Width : 98 MM  [3.858 INCH ] Product Weight (KG) : 3 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5973-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5973-000
Current Transformers & Shunts ED5973-000
Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] Case Depth : 85 MM  [3.346 INCH ] Case Width : 98 MM  [3.858 INCH ] Product Weight (KG) : 3 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 35 MM  [1.377 INCH ]
  • Case Depth : 85 MM  [3.346 INCH ]
  • Case Width : 98 MM  [3.858 INCH ]
  • Product Weight (KG) : 3
  • Ratio : 120/5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 5
  • Output Current (AMP) : 5

Product Type Features


  • Current Transformer Type : Protection, Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5973-000
Product Name Current Transformers & Shunts
Burden 5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - BM7633-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Current Transformers & Shunts - BR8841-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR6240-000 - TE Connectivity
Specs
Secondary Current 150 amps
View Details
Current Transformers & Shunts - CG3627-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details