TE Connectivity Current Transformers & Shunts ED5972-000

Description
Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] Case Depth : 55 MM  [2.165 INCH ] Case Width : 98 MM  [3.858 INCH ] Product Weight (KG) : 2 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] Case Depth : 55 MM  [2.165 INCH ] Case Width : 98 MM  [3.858 INCH ] Product Weight (KG) : 2 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5972-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5972-000
Current Transformers & Shunts ED5972-000
Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] Case Depth : 55 MM  [2.165 INCH ] Case Width : 98 MM  [3.858 INCH ] Product Weight (KG) : 2 Ratio : 120/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Product Type Features Current Transformer Type : Protection, Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 35 MM  [1.377 INCH ]
  • Case Depth : 55 MM  [2.165 INCH ]
  • Case Width : 98 MM  [3.858 INCH ]
  • Product Weight (KG) : 2
  • Ratio : 120/5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 2.5
  • Output Current (AMP) : 5

Product Type Features


  • Current Transformer Type : Protection, Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5972-000
Product Name Current Transformers & Shunts
Burden 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3880-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3870-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CK0354-000 - TE Connectivity
Specs
Secondary Current 1 amps
View Details