TE Connectivity Current Transformers & Shunts ED3060-000

Description
Body Features Product Weight : .575 KG  [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM  [.964 INCH ] Aperture Width : 14.5 MM  [.57 INCH ] CT Ratio : 100/5 Product Depth : 60 MM  [2.362 INCH ] Product Height : 80 MM  [3.149 INCH ] Product Width : 76.5 MM  [3.011 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .575 KG  [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM  [.964 INCH ] Aperture Width : 14.5 MM  [.57 INCH ] CT Ratio : 100/5 Product Depth : 60 MM  [2.362 INCH ] Product Height : 80 MM  [3.149 INCH ] Product Width : 76.5 MM  [3.011 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED3060-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED3060-000
Current Transformers & Shunts ED3060-000
Body Features Product Weight : .575 KG  [1.27 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 24.5 MM  [.964 INCH ] Aperture Width : 14.5 MM  [.57 INCH ] CT Ratio : 100/5 Product Depth : 60 MM  [2.362 INCH ] Product Height : 80 MM  [3.149 INCH ] Product Width : 76.5 MM  [3.011 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .575 KG  [1.27 LB ]

Configuration Features


  • Wiring Configuration : Three Phase

Dimensions


  • Aperture Height : 24.5 MM  [.964 INCH ]
  • Aperture Width : 14.5 MM  [.57 INCH ]
  • CT Ratio : 100/5
  • Product Depth : 60 MM  [2.362 INCH ]
  • Product Height : 80 MM  [3.149 INCH ]
  • Product Width : 76.5 MM  [3.011 INCH ]

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 1.5
  • Class 3 Burden Rating (VAMP) : 2.5
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED3060-000
Product Name Current Transformers & Shunts
Burden 1.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3743-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CK0351-000 - TE Connectivity
Specs
Secondary Current 2 amps
View Details
Current Transformers & Shunts - D01170-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG9918-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details