TE Connectivity Current Transformers & Shunts EB9084-000

Description
Dimensions Aperture Height : 50 MM  [1.969 INCH ] Aperture Width : 160 MM  [4.114 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 165 MM  [6.496 INCH ] Case Width : 213 MM  [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 1600/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 20 Class 1 Burden Rating (VAMP) : 30 Class 3 Burden Rating (VAMP) : 45 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Height : 50 MM  [1.969 INCH ] Aperture Width : 160 MM  [4.114 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 165 MM  [6.496 INCH ] Case Width : 213 MM  [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 1600/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 20 Class 1 Burden Rating (VAMP) : 30 Class 3 Burden Rating (VAMP) : 45 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EB9084-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EB9084-000
Current Transformers & Shunts EB9084-000
Dimensions Aperture Height : 50 MM  [1.969 INCH ] Aperture Width : 160 MM  [4.114 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 165 MM  [6.496 INCH ] Case Width : 213 MM  [8.386 INCH ] Product Weight (KG) : 1.5 Ratio : 1600/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 20 Class 1 Burden Rating (VAMP) : 30 Class 3 Burden Rating (VAMP) : 45 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Height : 50 MM  [1.969 INCH ]
  • Aperture Width : 160 MM  [4.114 INCH ]
  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 165 MM  [6.496 INCH ]
  • Case Width : 213 MM  [8.386 INCH ]
  • Product Weight (KG) : 1.5
  • Ratio : 1600/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 20
  • Class 1 Burden Rating (VAMP) : 30
  • Class 3 Burden Rating (VAMP) : 45
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EB9084-000
Product Name Current Transformers & Shunts
Burden 30 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3307-000 - TE Connectivity
Specs
Secondary Current 25 amps
View Details
Current Transformers & Shunts - EA3329-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3276-000 - TE Connectivity
Specs
Secondary Current 300 amps
View Details