TE Connectivity Current Transformers & Shunts EF3743-000

Description
Body Features Product Weight : .4 KG  [1.65 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 27 MM  [1.063 INCH ] Aperture Width : 32 MM  [1.26 INCH ] CT Ratio : 630/5 Product Depth : 39 MM  [1.535 INCH ] Product Height : 86 MM  [3.386 INCH ] Product Width : 142 MM  [5.591 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .4 KG  [1.65 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 27 MM  [1.063 INCH ] Aperture Width : 32 MM  [1.26 INCH ] CT Ratio : 630/5 Product Depth : 39 MM  [1.535 INCH ] Product Height : 86 MM  [3.386 INCH ] Product Width : 142 MM  [5.591 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EF3743-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EF3743-000
Current Transformers & Shunts EF3743-000
Body Features Product Weight : .4 KG  [1.65 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Height : 27 MM  [1.063 INCH ] Aperture Width : 32 MM  [1.26 INCH ] CT Ratio : 630/5 Product Depth : 39 MM  [1.535 INCH ] Product Height : 86 MM  [3.386 INCH ] Product Width : 142 MM  [5.591 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 2.5 Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .4 KG  [1.65 LB ]

Configuration Features


  • Wiring Configuration : Three Phase

Dimensions


  • Aperture Height : 27 MM  [1.063 INCH ]
  • Aperture Width : 32 MM  [1.26 INCH ]
  • CT Ratio : 630/5
  • Product Depth : 39 MM  [1.535 INCH ]
  • Product Height : 86 MM  [3.386 INCH ]
  • Product Width : 142 MM  [5.591 INCH ]

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 2.5
  • Class 1 Burden Rating (VAMP) : 5
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EF3743-000
Product Name Current Transformers & Shunts
Burden 5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3836-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3885-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3734-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3297-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details