TE Connectivity Current Transformers & Shunts EB8956-000

Description
Dimensions Aperture Diameter : 23 MM  [.905 INCH ] Aperture Height : 10 MM  [.394 INCH ] Aperture Width : 20 MM  [4.136 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 94 MM  [3.701 INCH ] Case Width : 60 MM  [2.362 INCH ] Product Weight (KG) : .4 Ratio : 30/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.25 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 23 MM  [.905 INCH ] Aperture Height : 10 MM  [.394 INCH ] Aperture Width : 20 MM  [4.136 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 94 MM  [3.701 INCH ] Case Width : 60 MM  [2.362 INCH ] Product Weight (KG) : .4 Ratio : 30/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.25 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EB8956-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EB8956-000
Current Transformers & Shunts EB8956-000
Dimensions Aperture Diameter : 23 MM  [.905 INCH ] Aperture Height : 10 MM  [.394 INCH ] Aperture Width : 20 MM  [4.136 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 94 MM  [3.701 INCH ] Case Width : 60 MM  [2.362 INCH ] Product Weight (KG) : .4 Ratio : 30/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.25 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 23 MM  [.905 INCH ]
  • Aperture Height : 10 MM  [.394 INCH ]
  • Aperture Width : 20 MM  [4.136 INCH ]
  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 94 MM  [3.701 INCH ]
  • Case Width : 60 MM  [2.362 INCH ]
  • Product Weight (KG) : .4
  • Ratio : 30/5

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : 1.25
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EB8956-000
Product Name Current Transformers & Shunts
Burden 1.25 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CF4312-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3264-000 - TE Connectivity
Specs
Secondary Current 1 amps
View Details
Current Transformers & Shunts - EA3323-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details