TE Connectivity Current Transformers & Shunts EB9339-000

Description
Dimensions Case Depth : 50 MM  [1.968 INCH ] Case Height : 144 MM  [5.669 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 = 5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Case Depth : 50 MM  [1.968 INCH ] Case Height : 144 MM  [5.669 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 = 5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EB9339-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EB9339-000
Current Transformers & Shunts EB9339-000
Dimensions Case Depth : 50 MM  [1.968 INCH ] Case Height : 144 MM  [5.669 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 = 5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 144 MM  [5.669 INCH ]
  • Case Width : 90 MM  [3.543 INCH ]
  • Product Weight (KG) : 1.11
  • Ratio : 5 + 5 = 5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 5
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EB9339-000
Product Name Current Transformers & Shunts
Burden 5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3743-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3314-000 - TE Connectivity
Specs
Secondary Current 350 amps
View Details
Current Transformers & Shunts - CG3240-000 - TE Connectivity
Specs
Secondary Current 1200 amps
View Details