TE Connectivity Current Transformers & Shunts EF0966-000

Description
Body Features Product Weight : .4 KG  [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM  [.551 INCH ] CT Ratio : 75/5 Product Depth : 100 MM  [3.937 INCH ] Product Height : 68.2 MM  [2.685 INCH ] Product Width (INCH) : 4.133 Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Din Rail Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .4 KG  [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM  [.551 INCH ] CT Ratio : 75/5 Product Depth : 100 MM  [3.937 INCH ] Product Height : 68.2 MM  [2.685 INCH ] Product Width (INCH) : 4.133 Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Din Rail Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EF0966-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EF0966-000
Current Transformers & Shunts EF0966-000
Body Features Product Weight : .4 KG  [.881 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Aperture Diameter : 14 MM  [.551 INCH ] CT Ratio : 75/5 Product Depth : 100 MM  [3.937 INCH ] Product Height : 68.2 MM  [2.685 INCH ] Product Width (INCH) : 4.133 Electrical Characteristics Class 1 Burden Rating (VAMP) : 1.5 Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : 3-in-1 Din Rail Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .4 KG  [.881 LB ]

Configuration Features


  • Wiring Configuration : Three Phase

Dimensions


  • Aperture Diameter : 14 MM  [.551 INCH ]
  • CT Ratio : 75/5
  • Product Depth : 100 MM  [3.937 INCH ]
  • Product Height : 68.2 MM  [2.685 INCH ]
  • Product Width (INCH) : 4.133

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 1.5
  • Class 3 Burden Rating (VAMP) : 2
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : 3-in-1 Din Rail
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EF0966-000
Product Name Current Transformers & Shunts
Burden 1.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CK0351-000 - TE Connectivity
Specs
Secondary Current 2 amps
View Details
Current Transformers & Shunts - CG9916-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CP4685-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3849-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details