TE Connectivity Current Transformers & Shunts EB8973-000

Description
Dimensions Aperture Diameter : 36 MM  [1.417 INCH ] Aperture Height : 10 MM , 30 MM  [.394 INCH , 1.181 INCH ] Aperture Width : 30 MM , 40 MM  [1.181 INCH , 1.575 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 116 MM  [4.567 INCH ] Case Width : 77 MM  [3.031 INCH ] Product Weight (KG) : .6 Ratio : 300/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 7.5 Class 3 Burden Rating (VAMP) : 10 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 36 MM  [1.417 INCH ] Aperture Height : 10 MM , 30 MM  [.394 INCH , 1.181 INCH ] Aperture Width : 30 MM , 40 MM  [1.181 INCH , 1.575 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 116 MM  [4.567 INCH ] Case Width : 77 MM  [3.031 INCH ] Product Weight (KG) : .6 Ratio : 300/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 7.5 Class 3 Burden Rating (VAMP) : 10 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EB8973-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EB8973-000
Current Transformers & Shunts EB8973-000
Dimensions Aperture Diameter : 36 MM  [1.417 INCH ] Aperture Height : 10 MM , 30 MM  [.394 INCH , 1.181 INCH ] Aperture Width : 30 MM , 40 MM  [1.181 INCH , 1.575 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 116 MM  [4.567 INCH ] Case Width : 77 MM  [3.031 INCH ] Product Weight (KG) : .6 Ratio : 300/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 7.5 Class 3 Burden Rating (VAMP) : 10 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 36 MM  [1.417 INCH ]
  • Aperture Height : 10 MM , 30 MM  [.394 INCH , 1.181 INCH ]
  • Aperture Width : 30 MM , 40 MM  [1.181 INCH , 1.575 INCH ]
  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 116 MM  [4.567 INCH ]
  • Case Width : 77 MM  [3.031 INCH ]
  • Product Weight (KG) : .6
  • Ratio : 300/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 5
  • Class 1 Burden Rating (VAMP) : 7.5
  • Class 3 Burden Rating (VAMP) : 10
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EB8973-000
Product Name Current Transformers & Shunts
Burden 7.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3728-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3822-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3295-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details