TE Connectivity Current Transformers & Shunts ED5981-000

Description
Body Features Product Weight : 4 KG  [8.81 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM  [2.165 INCH ] CT Ratio : 300/5 Product Depth : 90 MM  [3.543 INCH ] Product Width : 125 MM  [4.921 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Protection, Tape Wound Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : 4 KG  [8.81 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM  [2.165 INCH ] CT Ratio : 300/5 Product Depth : 90 MM  [3.543 INCH ] Product Width : 125 MM  [4.921 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Protection, Tape Wound Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5981-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5981-000
Current Transformers & Shunts ED5981-000
Body Features Product Weight : 4 KG  [8.81 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 55 MM  [2.165 INCH ] CT Ratio : 300/5 Product Depth : 90 MM  [3.543 INCH ] Product Width : 125 MM  [4.921 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Protection, Tape Wound Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : 4 KG  [8.81 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 55 MM  [2.165 INCH ]
  • CT Ratio : 300/5
  • Product Depth : 90 MM  [3.543 INCH ]
  • Product Width : 125 MM  [4.921 INCH ]

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 15
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Protection, Tape Wound
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5981-000
Product Name Current Transformers & Shunts
Burden 15 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3306-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3813-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3307-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details