TE Connectivity Current Transformers & Shunts EB9081-000

Description
Dimensions Aperture Height : 50 MM  [1.969 INCH ] Aperture Width : 160 MM  [4.112 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 238 MM  [9.37 INCH ] Case Width : 140 MM  [5.512 INCH ] Product Weight (KG) : 1 Ratio : 5000/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 30 Class 1 Burden Rating (VAMP) : 45 Class 3 Burden Rating (VAMP) : 60 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Height : 50 MM  [1.969 INCH ] Aperture Width : 160 MM  [4.112 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 238 MM  [9.37 INCH ] Case Width : 140 MM  [5.512 INCH ] Product Weight (KG) : 1 Ratio : 5000/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 30 Class 1 Burden Rating (VAMP) : 45 Class 3 Burden Rating (VAMP) : 60 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EB9081-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EB9081-000
Current Transformers & Shunts EB9081-000
Dimensions Aperture Height : 50 MM  [1.969 INCH ] Aperture Width : 160 MM  [4.112 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 238 MM  [9.37 INCH ] Case Width : 140 MM  [5.512 INCH ] Product Weight (KG) : 1 Ratio : 5000/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 30 Class 1 Burden Rating (VAMP) : 45 Class 3 Burden Rating (VAMP) : 60 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Height : 50 MM  [1.969 INCH ]
  • Aperture Width : 160 MM  [4.112 INCH ]
  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 238 MM  [9.37 INCH ]
  • Case Width : 140 MM  [5.512 INCH ]
  • Product Weight (KG) : 1
  • Ratio : 5000/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 30
  • Class 1 Burden Rating (VAMP) : 45
  • Class 3 Burden Rating (VAMP) : 60
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EB9081-000
Product Name Current Transformers & Shunts
Burden 45 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3312-000 - TE Connectivity
Specs
Secondary Current 30 amps
View Details
Current Transformers & Shunts - CG3268-000 - TE Connectivity
Specs
Secondary Current 200 amps
View Details
Current Transformers & Shunts - EA3302-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CF4313-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details