Body Features Product Weight : 1.25 KG [2.64 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Aperture Height : 120 MM [4.724 INCH ] Aperture Width : 80 MM [3.149 INCH ] CT Ratio : 1200/5 Product Depth : 32 MM [1.259 INCH ] Product Height : 185 MM [7.283 INCH ] Product Width : 144 MM [5.669 INCH ]
Electrical Characteristics Class .5 Burden Rating (VAMP) : 6 Class 1 Burden Rating (VAMP) : 12.5 Class 3 Burden Rating (VAMP) : 25 Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : 1.25 KG [2.64 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Aperture Height : 120 MM [4.724 INCH ]
- Aperture Width : 80 MM [3.149 INCH ]
- CT Ratio : 1200/5
- Product Depth : 32 MM [1.259 INCH ]
- Product Height : 185 MM [7.283 INCH ]
- Product Width : 144 MM [5.669 INCH ]
Electrical Characteristics
- Class .5 Burden Rating (VAMP) : 6
- Class 1 Burden Rating (VAMP) : 12.5
- Class 3 Burden Rating (VAMP) : 25
- Output Current (AMP) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : Split Core
- Voltage Application Type : AC (Current Transformers)