TE Connectivity Current Transformers & Shunts ED5957-000

Description
Dimensions Aperture Diameter : 45 MM  [1.771 INCH ] Case Depth : 32 MM  [1.259 INCH ] Product Weight (KG) : .5 Ratio : 400/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 10 Class 3 Burden Rating (VAMP) : 15 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 45 MM  [1.771 INCH ] Case Depth : 32 MM  [1.259 INCH ] Product Weight (KG) : .5 Ratio : 400/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 10 Class 3 Burden Rating (VAMP) : 15 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5957-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5957-000
Current Transformers & Shunts ED5957-000
Dimensions Aperture Diameter : 45 MM  [1.771 INCH ] Case Depth : 32 MM  [1.259 INCH ] Product Weight (KG) : .5 Ratio : 400/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 5 Class 1 Burden Rating (VAMP) : 10 Class 3 Burden Rating (VAMP) : 15 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 45 MM  [1.771 INCH ]
  • Case Depth : 32 MM  [1.259 INCH ]
  • Product Weight (KG) : .5
  • Ratio : 400/1

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 5
  • Class 1 Burden Rating (VAMP) : 10
  • Class 3 Burden Rating (VAMP) : 15
  • Output Current (AMP) : 1

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5957-000
Product Name Current Transformers & Shunts
Burden 10 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CK0354-000 - TE Connectivity
Specs
Secondary Current 1 amps
View Details
Current Transformers & Shunts - CG3656-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3311-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3791-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details