TE Connectivity Current Transformers & Shunts ED5096-000

Description
Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 300 Product Weight (KG) : 15 Electrical Characteristics Output Current (AMP) : 5000 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 300 Product Weight (KG) : 15 Electrical Characteristics Output Current (AMP) : 5000 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5096-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5096-000
Current Transformers & Shunts ED5096-000
Dimensions Aperture Diameter (MM) : 154 Aperture Height (MM) : 130 Aperture Width (MM) : 300 Product Weight (KG) : 15 Electrical Characteristics Output Current (AMP) : 5000 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Aperture Diameter (MM) : 154
  • Aperture Height (MM) : 130
  • Aperture Width (MM) : 300
  • Product Weight (KG) : 15

Electrical Characteristics


  • Output Current (AMP) : 5000
  • Output Voltage (MILV) : 150

Product Type Features


  • Current Transformer Type : DIN Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5096-000
Product Name Current Transformers & Shunts
Secondary Current 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - C00797-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3850-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3321-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details