TE Connectivity Current Transformers & Shunts EA9800-000

Description
Body Features Product Weight : .75 KG  [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM  [1.181 INCH ] Aperture Width : 20 MM  [.787 INCH ] CT Ratio : 150/5 Product Depth : 40 MM  [1.574 INCH ] Product Height : 111 MM  [4.37 INCH ] Product Width : 89 MM  [3.503 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .75 KG  [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM  [1.181 INCH ] Aperture Width : 20 MM  [.787 INCH ] CT Ratio : 150/5 Product Depth : 40 MM  [1.574 INCH ] Product Height : 111 MM  [4.37 INCH ] Product Width : 89 MM  [3.503 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA9800-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA9800-000
Current Transformers & Shunts EA9800-000
Body Features Product Weight : .75 KG  [1.65 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 30 MM  [1.181 INCH ] Aperture Width : 20 MM  [.787 INCH ] CT Ratio : 150/5 Product Depth : 40 MM  [1.574 INCH ] Product Height : 111 MM  [4.37 INCH ] Product Width : 89 MM  [3.503 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .75 KG  [1.65 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Height : 30 MM  [1.181 INCH ]
  • Aperture Width : 20 MM  [.787 INCH ]
  • CT Ratio : 150/5
  • Product Depth : 40 MM  [1.574 INCH ]
  • Product Height : 111 MM  [4.37 INCH ]
  • Product Width : 89 MM  [3.503 INCH ]

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : 2
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Split Core
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA9800-000
Product Name Current Transformers & Shunts
Type / Applications SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CJ4565-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3767-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3303-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3243-000 - TE Connectivity
Specs
Secondary Current 800 amps
View Details