TE Connectivity Current Transformers & Shunts EN9961-000

Description
Body Features Product Weight : .45 KG  [1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 31.75 Product Height (MM) : 41.4 Product Width (MM) : 152.4 Electrical Characteristics Output Current (AMP) : 700 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : .45 KG  [1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 31.75 Product Height (MM) : 41.4 Product Width (MM) : 152.4 Electrical Characteristics Output Current (AMP) : 700 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EN9961-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EN9961-000
Current Transformers & Shunts EN9961-000
Body Features Product Weight : .45 KG  [1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 31.75 Product Height (MM) : 41.4 Product Width (MM) : 152.4 Electrical Characteristics Output Current (AMP) : 700 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : .45 KG  [1 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth (MM) : 31.75
  • Product Height (MM) : 41.4
  • Product Width (MM) : 152.4

Electrical Characteristics


  • Output Current (AMP) : 700
  • Output Voltage (MILV) : 100

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EN9961-000
Product Name Current Transformers & Shunts
Secondary Current 700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3328-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3303-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CL0178-000 - TE Connectivity
Specs
Secondary Current 170 amps
View Details
Current Transformers & Shunts - CG3833-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details