TE Connectivity Current Transformers & Shunts ED5965-000

Description
Dimensions Aperture Diameter : 94 MM  [3.7 INCH ] Case Depth : 30 MM  [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1600/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 25 Output Current (AMP) : 1 Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 94 MM  [3.7 INCH ] Case Depth : 30 MM  [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1600/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 25 Output Current (AMP) : 1 Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5965-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5965-000
Current Transformers & Shunts ED5965-000
Dimensions Aperture Diameter : 94 MM  [3.7 INCH ] Case Depth : 30 MM  [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1600/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 25 Output Current (AMP) : 1 Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 94 MM  [3.7 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Product Weight (KG) : 1
  • Ratio : 1600/1

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 15
  • Class 1 Burden Rating (VAMP) : 20
  • Class 3 Burden Rating (VAMP) : 25
  • Output Current (AMP) : 1

Product Type Features


  • Current Transformer Type : Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5965-000
Product Name Current Transformers & Shunts
Burden 20 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - A44263-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Current Transformer; Turns Ratio Crompton Te Connectivity - 42M3972 - Newark, An Avnet Company
Specs
Frequency 0.0500 to 0.4000 kHz
Primary current 250 amps
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3699-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details