TE Connectivity Current Transformers & Shunts EA9811-000

Description
Body Features Product Weight : .9 KG  [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM  [3.149 INCH ] Aperture Width : 50 MM  [1.968 INCH ] CT Ratio : 750/5 Product Depth : 32 MM  [1.259 INCH ] Product Height : 145 MM  [5.709 INCH ] Product Width : 114 MM  [4.488 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 3 Class 1 Burden Rating (VAMP) : 6 Class 3 Burden Rating (VAMP) : 20 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .9 KG  [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM  [3.149 INCH ] Aperture Width : 50 MM  [1.968 INCH ] CT Ratio : 750/5 Product Depth : 32 MM  [1.259 INCH ] Product Height : 145 MM  [5.709 INCH ] Product Width : 114 MM  [4.488 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 3 Class 1 Burden Rating (VAMP) : 6 Class 3 Burden Rating (VAMP) : 20 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA9811-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA9811-000
Current Transformers & Shunts EA9811-000
Body Features Product Weight : .9 KG  [1.98 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Height : 80 MM  [3.149 INCH ] Aperture Width : 50 MM  [1.968 INCH ] CT Ratio : 750/5 Product Depth : 32 MM  [1.259 INCH ] Product Height : 145 MM  [5.709 INCH ] Product Width : 114 MM  [4.488 INCH ] Electrical Characteristics Class .5 Burden Rating (VAMP) : 3 Class 1 Burden Rating (VAMP) : 6 Class 3 Burden Rating (VAMP) : 20 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Split Core Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .9 KG  [1.98 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Height : 80 MM  [3.149 INCH ]
  • Aperture Width : 50 MM  [1.968 INCH ]
  • CT Ratio : 750/5
  • Product Depth : 32 MM  [1.259 INCH ]
  • Product Height : 145 MM  [5.709 INCH ]
  • Product Width : 114 MM  [4.488 INCH ]

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 3
  • Class 1 Burden Rating (VAMP) : 6
  • Class 3 Burden Rating (VAMP) : 20
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Split Core
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA9811-000
Product Name Current Transformers & Shunts
Type / Applications SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3288-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - D69170-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CK0344-000 - TE Connectivity
Specs
Secondary Current 20 amps
View Details