TE Connectivity Current Transformers & Shunts EF0764-000

Description
Body Features Product Weight : .053 KG  [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM  [.708 INCH ] CT Ratio : 80/1 Product Depth : 53 MM  [2.086 INCH ] Product Height : 57.3 MM  [2.255 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : .15 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : .053 KG  [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM  [.708 INCH ] CT Ratio : 80/1 Product Depth : 53 MM  [2.086 INCH ] Product Height : 57.3 MM  [2.255 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : .15 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EF0764-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EF0764-000
Current Transformers & Shunts EF0764-000
Body Features Product Weight : .053 KG  [.595 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 18 MM  [.708 INCH ] CT Ratio : 80/1 Product Depth : 53 MM  [2.086 INCH ] Product Height : 57.3 MM  [2.255 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Class 3 Burden Rating (VAMP) : .15 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : .053 KG  [.595 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 18 MM  [.708 INCH ]
  • CT Ratio : 80/1
  • Product Depth : 53 MM  [2.086 INCH ]
  • Product Height : 57.3 MM  [2.255 INCH ]
  • Product Width : 31 MM  [1.22 INCH ]

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : .15
  • Output Current (AMP) : 1

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Minature Split Core
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EF0764-000
Product Name Current Transformers & Shunts
Type / Applications SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3873-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3324-000 - TE Connectivity
Specs
Secondary Current 75 amps
View Details
Current Transformers & Shunts - CG3831-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - A17339-000 - TE Connectivity
Specs
Burden 1.5 VA
Secondary Current 5 amps
View Details