TE Connectivity Current Transformers & Shunts ED5974-000

Description
Body Features Product Weight : 1.5 KG  [3.3 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] CT Ratio : 150/5 Product Depth : 50 MM  [1.968 INCH ] Product Width : 98 MM  [3.858 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : 1.5 KG  [3.3 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] CT Ratio : 150/5 Product Depth : 50 MM  [1.968 INCH ] Product Width : 98 MM  [3.858 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5974-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5974-000
Current Transformers & Shunts ED5974-000
Body Features Product Weight : 1.5 KG  [3.3 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter : 35 MM  [1.377 INCH ] CT Ratio : 150/5 Product Depth : 50 MM  [1.968 INCH ] Product Width : 98 MM  [3.858 INCH ] Electrical Characteristics Class 1 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound, Protection Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : 1.5 KG  [3.3 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter : 35 MM  [1.377 INCH ]
  • CT Ratio : 150/5
  • Product Depth : 50 MM  [1.968 INCH ]
  • Product Width : 98 MM  [3.858 INCH ]

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 2.5
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound, Protection
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5974-000
Product Name Current Transformers & Shunts
Burden 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3832-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CF4132-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3795-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - C00797-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details