TE Connectivity Current Transformers & Shunts ED5089-000

Description
Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : 1.05 Electrical Characteristics Output Current (AMP) : 400 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : 1.05 Electrical Characteristics Output Current (AMP) : 400 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - ED5089-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
ED5089-000
Current Transformers & Shunts ED5089-000
Dimensions Aperture Diameter (MM) : 40 Aperture Height (MM) : 50 Aperture Width (MM) : 270 Product Weight (KG) : 1.05 Electrical Characteristics Output Current (AMP) : 400 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : DIN Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Aperture Diameter (MM) : 40
  • Aperture Height (MM) : 50
  • Aperture Width (MM) : 270
  • Product Weight (KG) : 1.05

Electrical Characteristics


  • Output Current (AMP) : 400
  • Output Voltage (MILV) : 150

Product Type Features


  • Current Transformer Type : DIN Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number ED5089-000
Product Name Current Transformers & Shunts
Secondary Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CS8301-000 - TE Connectivity
Specs
Secondary Current 1500 amps
View Details
Current Transformers & Shunts - CG3738-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - BM7705-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Current Transformers & Shunts - CG3764-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details