ODG (Origin Data Global) Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| 0 DB SMT FIXED ATT, DC, 8000 MHZ | |
| 1 CH REMOTE CONTROL SYS 230VAC, | |
| 1 DB SMT FXD ATTN, DC - 8000 MHZ | |
| 10 DB FIXED ATT, DC - 12000 MHZ | |
| 10 DB SMT FIXED ATT, DC 8000 MHZ | |
| 125KHZ-134KHZ, READ/WRITE ANALOG | |
| 128 BIT READ ONLY, LOW FREQUENCY | |
| 13.56MHZ, COMPLIANT ISO 15693 AN | |
| 15 DB SMT FIXED ATT, DC 8000 MHZ | |
| 1K-BIT (SLIC) / 2K-BIT (SLIX) R/ | |
| 2 CH TRANSMITTER | |
| 2 DB SMT FIXED ATT, DC 8000 MHZ | |
| 20 DB FIXED ATT, DC - 12000 MH | |
| 20 DB SMT FIXED ATT, DC 8000 MHZ | |
| 3 DB SMT FIXED ATT, DC 8000 MHZ | |
| 30 DB SMT FXD ATTN, DC-3000 MHZ | |
| 4 CH REMOTE CONTROL SYS 12-30VDC | |
| 4 CH TRANSMITTER | |
| 4 DB SMT FIXED ATT, DC 8000 MHZ | |
| 4 KBIT READ/WRITE, EPC GEN2 AND | |
| 4G LTE 2G FALLBACK MODEM EMEA | |
| 4G LTE 3G FALLBACK MODEM NAM | |
| 5 DB SMT FIXED ATT, DC 8000 MHZ | |
| 512 BIT READ/WRITE MULTI-PURPOSE | |
| 6 DB SMT FIXED ATT, DC 8000 MHZ | |
| 64K BYTES FLASH NVM, ISO/IEC1444 | |
| 7-BIT 0.25DB DIGITAL STEP ATTENU | |
| 8 DB FIXED ATT, DC - 12000 MHZ | |
| 8 DB SMT FIXED ATT, DC 8000 MHZ | |
| 915MHZ ISM 902-928MHZ TELA CERAM | |
| AM 4 CH KEELOQ KEYFOB TRANSMITTE | |
| ANT 2.4GHZ 5.5DBI RP SMA | |
| ANT RUBBER DUCK 900MHZ 3DBI | |
| ANTOMINI 2.4GHZ 8DBI | |
| ANTOMNI 2.4/5.8GHZ 5DBI | |
| ANTOMNI 2.4/5.8GHZ 7DBI | |
| ANTOMNI 2.4GHZ 4DBI | |
| ANTOMNI 5.1-5.8GHZ 13DBI | |
| ANTPANEL 2.4GHZ 18DBI | |
| ANTRUBBER DUCK 2.4GHZ 3DBI | |
| ANTRUBBER DUCK 900MHZ 5DBI | |
| BALUN 1.71-1.99GHZ 50/100 0805 | |
| BALUN 1.71-1.99GHZ 50/150 0805 | |
| BALUN 1.71GHZ-1.99GHZ 50/50 0805 | |
| BALUN 1.92GHZ-2.17GHZ 50/50 0603 | |
| BALUN 1:1 6SMD MODULE 5 LEADS | |
| BALUN 1MHZ-1.2GHZ 50/100 MODULE | |
| BALUN 1MHZ-1.2GHZ MODULE | |
| BALUN 2.11-2.17GHZ 50/100 0603 | |
| BALUN 2.3GHZ-2.5GHZ 50/100 0805 | |
| BALUN 2.3GHZ-2.7GHZ 50/100 0402 | |
| BALUN 2.3GHZ-2.7GHZ 50/100 4SMD | |
| BALUN 2.4GHZ-2.5GHZ 50/100 0402 | |
| BALUN 2.4GHZ-2.5GHZ 50/100 0603 | |
| BALUN 2.4GHZ-2.5GHZ 50/200 0805 | |
| BALUN 2.4GHZ-2.5GHZ 50/50 0402 | |
| BALUN 2.4GHZ-2.5GHZ 50/50 0603 | |
| BALUN 2.4GHZ-2.5GHZ 50/50 0805 | |
| BALUN 2.4GHZ-2.5GHZ 50/75 0402 | |
| BALUN 2.4GHZ-2.6GHZ 50/50 0603 | |
| BALUN 2.4GHZ-2.8GHZ 50/50 0603 | |
| BALUN 3.1GHZ-4.9GHZ 50/100 0805 | |
| BALUN 3.2GHZ-3.9GHZ 50/200 0805 | |
| BALUN 3.3GHZ-3.9GHZ 50/100 0603 | |
| BALUN 3.3GHZ-3.9GHZ 50/50 0603 | |
| BALUN 350MHZ-470MHZ 50/200 0805 | |
| BALUN 3GHZ-8GHZ 50/100 0805 | |
| BALUN 4.5MHZ-1GHZ 5SMD GULL WING | |
| BALUN 4.5MHZ-3GHZ 1:1 5SMD | |
| BALUN 4.9GHZ-5.95GHZ 50/100 0603 | |
| BALUN 4.9GHZ-5.95GHZ 50/100 0805 | |
| BALUN 4.9GHZ-5.95GHZ 50/200 0603 | |
| BALUN 4.9GHZ-5.95GHZ 50/50 0402 | |
| BALUN 4.9GHZ-5.95GHZ 50/50 0603 | |
| BALUN 5.15-5.875GHZ 50/100 0805 | |
| BALUN 50/200 OHM | |
| BALUN 6SMD FLAT LEAD | |
| BALUN 75/100 MODULE | |
| BALUN 791MHZ-960MHZ 50/100 0603 | |
| BALUN 824MHZ-894MHZ 50/100 0805 | |
| BALUN 824MHZ-894MHZ 50/50 0603 | |
| BALUN 824MHZ-894MHZ 50/50 0805 | |
| BALUN 862MHZ-894MHZ 50/100 0402 | |
| BALUN 880MHZ-960MHZ 50/100 0603 | |
| BALUN 880MHZ-960MHZ 50/100 0805 | |
| BALUN 880MHZ-960MHZ 50/150 0805 | |
| BALUN 880MHZ-960MHZ 50/50 0805 | |
| BALUN 900MHZ-2.2GHZ 50/75 0603 | |
| BALUN 900MHZ-2.2GHZ 75/100 0805 | |
| BALUN DUAL 50/100 0805 | |
| BALUN TRANSFORMER FOR CELL PHONE | |
| BALUN | |
| BLUETOOTH BLE IC 6X6MM I-TEMP | |
| BLUETOOTH BLE5 IC 6X6MM | |
| DIRECTIONAL COUPLER 1.4-5.95GHZ | |
| DIRECTIONAL COUPLER 3.4-5.95GHZ | |
| DUAL INTERFACE, CONTACT AND CONT | |
| EM7690 4G CAT 20 LTE MINI CARD | |
| EMBED,ASSY,D1.13,MHF 4L 100MM,FLE | |
| ESP32-C6-WROOM-1U IS A ESP32-C6 | |
| ESP32-WROOM-32E INTEGRATES ESP32 | |
| ESP32-WROOM-32UE INTEGRATES ESP3 | |
| F0110 DUAL LNA | |
| F6121S KU DUAL-BEAM RX BEAMFORME | |
| F6521S TX BEAMFORMER, KU BAND | |
| F6921 KU BAND DUAL CHANNEL LNA | |
| GL7600 INT DATA ONLY | |
| GPS SINGLE FEED STACKED PATCH AN | |
| GSM REMOTE CTRL SYSTEM 2I/P 2O/P | |
| HALF-DUPLEX 4FSK PACKET DATA MOD | |
| HITAG S TRANSPONDER IC | |
| HSP50110 - DIGITAL QUADRATURE TU | |
| IC AMP LTE 869MZ-2.17GHZ SOT89 | |
| IC MIXER RF GAAS FET 16LPCC | |
| IC MIXER UP/DOWN CONVRT 252BGA | |
| IC PSRAM 4MB FLASH SMD | |
| IC RECEIVER GPS/GNSS 24LCC | |
| IC RF AMP CATV 0HZ-4GHZ 4SMD | |
| IC RF AMP CATV 0HZ-6GHZ SOT89 | |
| IC RF AMP CATV 0HZ-7GHZ SOT89 | |
| IC RF AMP CATV 10MHZ-6GHZ SOT89 | |
| IC RF AMP CELL 0HZ-1GHZ SOT89 | |
| IC RF AMP CELL 0HZ-2GHZ SOT89 | |
| IC RF AMP CELL 0HZ-3GHZ SOT89 | |
| IC RF AMP CELL 0HZ-4GHZ SOT89 | |
| IC RF AMP CELL 0HZ-5GHZ SOT89 | |
| IC RF AMP CELL 0HZ-7GHZ SOT89 | |
| IC RF AMP CELL 0HZ-8GHZ SOT89 | |
| IC RF AMP CELLULAR 0HZ-2GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-3GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-4GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-6GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-8GHZ 4SMD | |
| IC RF AMP LTE 10MHZ-12GHZ SOT89 | |
| IC RF AMP LTE 10MHZ-9GHZ SOT89 | |
| IC RF ATTENUATOR | |
| IC RF SWITCH 8GHZ 20TQFN | |
| IC RF SWITCH SP4T 2.5GHZ 20VFQFN | |
| IC RF SWITCH SP4T 6GHZ 24QFN | |
| IC RF SWITCH SP4T 8GHZ 24QFN | |
| IC RF SWITCH SPDT 12VFQFPN 5M | |
| IC RF SWITCH SPDT 3GHZ 20TFQFN | |
| IC RF SWITCH SPDT 4GHZ 12VQFN | |
| IC RF SWITCH SPDT 6GHZ 20QFN | |
| IC RF SWITCH SPDT 8GHZ 20TQFN | |
| IC RF SWITCH SPST 3.5GHZ 8DFN | |
| IC RF SWITCH SPST 8GHZ 8DFN | |
| IC RF SWITCH SPST 8GHZ 8VFQFPN | |
| IC RF TO IF MIXER DUAL 36VFQFPN | |
| IC RF TXRX+MCU 802.15.4 48VFQFN | |
| IC RF TXRX+MCU 802.15.4 64VFQFN | |
| IC RF TXRX+MCU BLUETOOTH 48VFQFN | |
| IC RF TXRX+MCU BLUETOOTH WIFI | |
| IC RF TXRX+MCU WIFI 32VFQFN | |
| IC RF-IF DOWNCONV MIXER 36VFQFPN | |
| IC RFID READER 125KHZ 14SO | |
| IC RFID READER 125KHZ MODULE | |
| IC RFID TRANSP 100-150KHZ DIE | |
| IC RFID TRANSP 100-150KHZ MOA2 | |
| IC RFID TRANSP 100-150KHZ MODULE | |
| IC RFID TRANSP 100-150KHZ PLLMC | |
| IC RFID TRANSP 100-150KHZ WAFER | |
| IC RFID TRANSP 100-150KHZ | |
| IC RFID TRANSP 125KHZ MOA2 PLLMC | |
| IC RFID TRANSP 125KHZ PLLMC | |
| IC RFID TRANSP 125KHZ UNCASED | |
| IMP 802.11B/G/N NODE CARD | |
| KEYFOB TRANSMITTER FM 1CH | |
| KEYFOB TRANSMITTER FM 2CH | |
| KEYFOB TRANSMITTER FM 4CH | |
| LPWA IOT MODULE PLATFORM DELIVER | |
| MOD CELL LTE CAT-4 GLOBAL GNSS | |
| MOD HL LTE W/2G FB | |
| MODEM HSPA+ SERIAL | |
| MODEM LTE NA AT&T | |
| MODEM LTE NA VZW | |
| MODULE 4 RELAY RECEIVER 433MHZ | |
| MODULE AC SWITCH RECEIVER 433MHZ | |
| MODULE PAN9028 WIFI/BT 5 W/PMIC | |
| MODULE WIRLESS 2.4GHZ | |
| MODULE ZIGBEE USB STICK | |
| MULTILAYER BALUN FOR 1920 - 2170 | |
| MULTILAYER BALUN FOR 2300 - 2700 | |
| MULTILAYER BALUN FOR 2400 - 2500 | |
| MULTILAYER BALUN FOR 3400 - 4010 | |
| MULTILAYER BALUN FOR 350 - 950MH | |
| MULTILAYER BALUN FOR 680-1100MHZ | |
| MULTILAYER BALUN FOR 758 - 821MH | |
| MULTILAYER CHIP BALUNS | |
| MULTILAYER DIRECTIONAL COUPLER F | |
| MULTILYER BALUN FOR 4900 - 5950M | |
| MULTILYER BALUN FOR 673-2700MHZ | |
| NFC FLEX ANTENNA 16MM CIRCLE | |
| POWER DIVIDER,2-WAY | |
| RAIN RFID CRYPTO TRANSPONDER IC | |
| RAIN RFID TRANSPONDER IC WITH CA | |
| READ/WRITE ANALOG FRONT END IC W | |
| READ/WRITE MEMORY SECURE ISO/IEC | |
| REMOTE CONTROL SYSTEM 1-CH | |
| REMOTE CONTROL SYSTEM 2-CH | |
| REMOTE CONTROL SYSTEM FM 1CH | |
| REMOTE CONTROL SYSTEM FM 4CH | |
| REMOTE CONTROL SYSTEM PRO 2 CH | |
| REMOTE TRANSMITTER | |
| RF ANT 1.561/1.575GHZ CER PATCH | |
| RF ANT 1.575GHZ CER PATCH PIN | |
| RF ANT 1.6GHZ CER PATCH PIN ADH | |
| RF ANT 1.7645GZ CER PATCH PIN | |
| RF ANT 2.4GHZ FLAT PATCH CAB ADH | |
| RF ANT 2.4GHZ FLAT PATCH IPEX | |
| RF ANT 2.4GHZ/5.4GHZ FLAT PATCH | |
| RF ANT 850MHZ/900MHZ FLAT PATCH | |
| RF ATTENUATOR 31.5DB 50OHM 24QFN | |
| RF ATTENUATOR 31DB 50OHM 24VQFN | |
| RF ATTENUATOR 31DB 75OHM 20WFQFN | |
| RF ATTENUATOR 33DB 24WFQFN | |
| RF ATTENUATOR 35DB 50OHM 16TFQFN | |
| RF DIPLEXER 829MHZ/2.2GHZ 0603 | |
| RF DIR COUPLER 2.4-2.5GHZ 0202 | |
| RF DIR COUPLER 450-3800MHZ 1608 | |
| RF DIR COUPLER 698-2620MHZ 0603 | |
| RF DIR COUPLER 824-915MHZ 0805 | |
| RF DIR CPLR 699MHZ-2.69GHZ 0603 | |
| RF DUPLEXER 9SMD NO LEAD | |
| RF MOD BLUETOOTH/WIFI FC20 SMD | |
| RF MODULATOR 600MHZ-2.9GHZ 24QFN | |
| RF POWER DVDR 2.4GHZ-2.5GHZ 0603 | |
| RF PWR DVDR 0 HZ-18GHZ 32VFQFN | |
| RF PWR DVDR 0 HZ-8GHZ 32VFQFN | |
| RF PWR DVDR 1.55-4.4GHZ 12VQFN | |
| RF PWR DVDR 1.6GHZ-3.3GHZ 12VQFN | |
| RF PWR DVDR 1.8-12.5GHZ 24VFQFN | |
| RF PWR DVDR 10GHZ-43.5GHZ 10VQFN | |
| RF PWR DVDR 2-26.5GHZ 24VFQFN | |
| RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN | |
| RF PWR DVDR 2.9GHZ-6.2GHZ 12VQFN | |
| RF PWR DVDR 500MHZ-2.5GHZ 12VQFN | |
| RF PWR DVDR 5MHZ-10GHZ 24VFQFN | |
| RF PWR DVDR 700MHZ-6GHZ 32VFQFN | |
| RF PWR DVDR 800MHZ-2.1GHZ 12VQFN | |
| RF RCVR GNSS/GPS 1.575GHZ 43LGA | |
| RF RCVR GPS 1575.42MHZ MODULE | |
| RF RECEIVER GNSS/GPS RS232 | |
| RF RECEIVER GNSS/GPS UART IP67 | |
| RF RECEIVER GNSS/GPS UART | |
| RF RECEIVER GNSS/GPS USB IP67 | |
| RF RX GLONASS 1.575GHZ MODULE | |
| RF SINGLE WIDEBAND GAIN-SETTABLE | |
| RF Transceiver Modules and Modems | |
| RF TXRX 4G LTE CAT4 AT&T/VERIZON | |
| RF TXRX MOD BLUETOOTH U.FL SMD | |
| RF TXRX MOD CEL SM WW EXCEPT USA | |
| RF TXRX MOD CELL/NAV CARD EDGE | |
| RF TXRX MOD WIFI PCB TRACE SMD | |
| RF TXRX MODULE BLUETOOTH SMD | |
| RF TXRX MODULE BT PCB TRACE SMD | |
| RF TXRX MODULE WIFI SMD | |
| RFID ANTENNA FLEX READER MHFI | |
| RFID TAG R/W 100-150KHZ ENCAP | |
| RFID TAG R/W 125KHZ ENCAP | |
| RX TXRX MOD 4G LTE-A GLOBAL M.2 | |
| RX TXRX MOD BLUETOOTH CHIP SMD | |
| RX TXRX MOD CELL 1.8V W/VZW 3G | |
| RX TXRX MOD CELLULAR 4G SMD EU | |
| RX TXRX MOD WIFI EXT IPEX SMD | |
| RX TXRX MOD WIFI PCB TRACE SMD | |
| RX TXRX MOD WIFI SURFACE MOUNT | |
| RX TXRX MOD WIFI TRACE ANT SMD | |
| RX TXRX MOD WIFI UFL SMD | |
| RX TXRX MODULE 3G GLOBAL SMD | |
| RX TXRX MODULE 802.15.4 CHIP SMD | |
| RX TXRX MODULE 802.15.4 U.FL SMD | |
| RX TXRX MODULE BLUETOOTH 5.0 SMD | |
| RX TXRX MODULE BT TRACE ANT SMD | |
| RX TXRX MODULE ISM < 1GHZ SMD | |
| RX TXRX MODULE NAVIGATION SMD | |
| RX TXRX MODULE WIFI U.FL SMD 105 | |
| RX TXRX MODULE WIFI U.FL SMD | |
| SIP MODULE WIFI BLE COMBO | |
| SMD 8 MB FLASH 2 MB PSRAM PCB AN | |
| SMD IC ESP32-C3, SINGLE-CORE MCU | |
| SMD IC ESP32-C3FH4, SINGLE-CORE | |
| SMD IC ESP32-C3FN4, SINGLE-CORE | |
| SMD IC ESP32-C6, RISC-V SINGLE-C | |
| SMD IC ESP32-C6FH4, RISC-V SINGL | |
| SMD IC ESP32-H2FH4, 4 MB FLASH I | |
| SMD IC ESP32-S0WD, SINGLE CORE M | |
| SMD IC ESP32-S3FN8, DUAL-CORE MC | |
| SMD IC ESP32-S3R2, DUAL-CORE MCU | |
| SMD IC ESP32-S3R8, DUAL-CORE MCU | |
| SMD IC ESP8285H08, 1MB SPI FLASH | |
| SMD IC ESP8285N08, 1MB SPI FLASH | |
| SMD IC ESP8684H2, SINGLE-CORE MC | |
| SMD IC ESP8684H4, SINGLE-CORE MC | |
| SMD IC ESP8685H4, SINGLE-CORE MC | |
| SMD MOD 4MB SPI FLSH PCB ANT -40 | |
| SMD MOD ESP32-S2FN4R2 PCB ANT | |
| SMD MOD, ESP32-C3, 4MB SPI FLSH, | |
| SMD MODULE ESP32-D0WD 32MBIT | |
| SMD MODULE W/IPEX ANT CONNECTOR | |
| SMD MODULE W/PCB ANT ESP-U4WDH | |
| SMD MODULE W/PCB ANTENNA | |
| SMD MODULE, ESP32-C3, 4MB SPI FL | |
| SMD MODULE, ESP32-C3FH4, IPEX AN | |
| SMD MODULE, ESP32-C3FN4, IPEX AN | |
| SMD MODULE, ESP32-C3FN4, PCB ANT | |
| SMD MODULE, ESP32-D0WD, 128MBITS | |
| SMD MODULE, ESP32-PICO-V3-02 WIT | |
| SMD MODULE, ESP32-S2, 4 MB SPI F | |
| SMD MODULE, ESP32-S2FN4R2 WITH 4 | |
| SMD MODULE, ESP32-S2R2 WITH 2 MB | |
| SMD MODULE, ESP32-S3, 16 MB SPI | |
| SMD MODULE, ESP32-S3, 4 MB SPI F | |
| SMD MODULE, ESP32-S3, 8 MB SPI F | |
| SMD MODULE, ESP32-S3FN8, 8 MB SP | |
| SMD MODULE, ESP32-S3R2 WITH 2 MB | |
| SMD MODULE, ESP32-S3R8 WITH 3.3V | |
| SMD MODULE, ESP32-S3R8 WITH 8 MB | |
| SMD MODULE, ESP32-U4WDH WITH 4 M | |
| SMD MODULE, ESP8684H4, 4 MB FLAS | |
| SMD WI-FI IC, ESP32-S2FH2, SINGL | |
| SMD WI-FI IC, SINGLE-CORE MCU | |
| SMD WIFI IC 4MB FLASH | |
| SPARKFUN RTK SURVEYOR | |
| SUB-GHZ MODULE MID-SEC UNCERTIFI | |
| TELEGESIS USB STICK ETRX357USB, | |
| TRANSFORMER ON TAPE & REEL,5:1,5 | |
| TRANSFORMER | |
| TRANSMITTER FM RMT 433MHZ 16SW | |
| TRANSMITTER KEY FOB 1SWITCH | |
| TRANSMITTER KEY FOB 2SWITCH | |
| USB STICK ZIGBEE LOGO HA CICIE | |
| USB STICK ZIGBEE PRO AT EM357 | |
| USB STICK ZIGBEE SE1.1B R300 | |
| USB WIFI DONGLE | |
| VFQFPN 2.00X2.00X0.50 MM, 0.50MM | |
| VFQFPN 3.00X3.00X1.00 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.75 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.80 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.90 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.90 MM, 0.65MM | |
| VFQFPN 5.00X5.00X0.80 MM, 0.50MM | |
| VFQFPN 5.00X5.00X0.80 MM, 0.65MM | |
| WIDEBAND LOW-NOISE RF AMPLIFIER | |
| WIFI BT COMBO 4MB FLASH QFN48 | |
| WIFI MODULE 128MBITS SPI FLASH | |
| WIFI MODULE 64 MBITS SPI FLASH | |
| WIFI MODULE SPI FLASH | |
| ZIGBEE USB STICK |
| << Prev | Next >> |