Renesas Electronics Corporation RF Switches F2910NBGP

Description
IC RF SWITCH SPST 8GHZ 8DFN
Datasheet
Description
IC RF SWITCH SPST 8GHZ 8DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2910NBGP - ODG (Origin Data Global)
Shenzhen, China
RF Switches
F2910NBGP
RF Switches F2910NBGP
IC RF SWITCH SPST 8GHZ 8DFN

IC RF SWITCH SPST 8GHZ 8DFN

Supplier's Site Datasheet
RF and Wireless - RF Switches - F2910NBGP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
F2910NBGP
RF and Wireless - RF Switches F2910NBGP
IC RF SWITCH SPST 8GHZ 8VFQFPN

IC RF SWITCH SPST 8GHZ 8VFQFPN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number F2910NBGP F2910NBGP
Product Name RF Switches RF and Wireless - RF Switches
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - BCM20733A2KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
RF Receivers - SI4762-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details