Mini-Circuits RF and Wireless - RF Power Dividers-Splitters GP2X1+

Description
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
Datasheet
Description
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - GP2X1+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
GP2X1+
RF and Wireless - RF Power Dividers-Splitters GP2X1+
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN

RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN

Supplier's Site
RF Power Dividers/Splitters - GP2X1+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
GP2X1+
RF Power Dividers/Splitters GP2X1+
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN

RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number GP2X1+ GP2X1+
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Package Type 12-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Switches - BGS15MU14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.65V ~ 1.95V
Operating Frequency 400 to 6000 MHz
View Details
RF Receivers - SI4761-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details