TDK Corporation Balun HHM17165A1

Description
BALUN 2.4GHZ-2.8GHZ 50/50 0603
Datasheet
Description
BALUN 2.4GHZ-2.8GHZ 50/50 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.4GHZ-2.8GHZ 50/50 0603

BALUN 2.4GHZ-2.8GHZ 50/50 0603

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number HHM17165A1
Product Name Balun
Operating Frequency 2400 to 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2493-C-GT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details