Silicon Labs Zigbee Modules (802.15.4) ETRX357

Description
Zigbee Modules (802.15.4) Telegesis ETRX357 Zigbee Radio Module, Chip Antenna, R309
Datasheet
Description
Zigbee Modules (802.15.4) Telegesis ETRX357 Zigbee Radio Module, Chip Antenna, R309
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
ETRX357
Zigbee Modules (802.15.4) ETRX357
Zigbee Modules (802.15.4) Telegesis ETRX357 Zigbee Radio Module, Chip Antenna, R309

Zigbee Modules (802.15.4) Telegesis ETRX357 Zigbee Radio Module, Chip Antenna, R309

Buy Now Datasheet
RF Transceiver Modules and Modems - ETRX357 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ETRX357
RF Transceiver Modules and Modems ETRX357
RX TXRX MODULE 802.15.4 CHIP SMD

RX TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ETRX357 ETRX357
Product Name Zigbee Modules (802.15.4) RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - NRF24LU1P-F32Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 863-SI47912A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details