Mini-Circuits RF and Wireless - RF Switches HSWA4-63DR+

Description
IC RF SWITCH SP4T 6GHZ 24QFN
Datasheet
Description
IC RF SWITCH SP4T 6GHZ 24QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - HSWA4-63DR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
HSWA4-63DR+
RF and Wireless - RF Switches HSWA4-63DR+
IC RF SWITCH SP4T 6GHZ 24QFN

IC RF SWITCH SP4T 6GHZ 24QFN

Supplier's Site
RF Switches - HSWA4-63DR+ - ODG (Origin Data Global)
Shenzhen, China
RF Switches
HSWA4-63DR+
RF Switches HSWA4-63DR+
IC RF SWITCH SP4T 6GHZ 24QFN

IC RF SWITCH SP4T 6GHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HSWA4-63DR+ HSWA4-63DR+
Product Name RF and Wireless - RF Switches RF Switches
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-CEAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 0INDA-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - 863-SI47961A0GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
2 suppliers