Renesas Electronics Corporation RF Switches F2972NEGK

Description
IC RF SWITCH SPDT 12VFQFPN 5M
Datasheet
Description
IC RF SWITCH SPDT 12VFQFPN 5M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2972NEGK - ODG (Origin Data Global)
Shenzhen, China
RF Switches
F2972NEGK
RF Switches F2972NEGK
IC RF SWITCH SPDT 12VFQFPN 5M

IC RF SWITCH SPDT 12VFQFPN 5M

Supplier's Site Datasheet
RF and Wireless - RF Switches - F2972NEGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
F2972NEGK
RF and Wireless - RF Switches F2972NEGK
IC RF SWITCH SPDT 10GHZ 12VFQFPN

IC RF SWITCH SPDT 10GHZ 12VFQFPN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number F2972NEGK F2972NEGK
Product Name RF Switches RF and Wireless - RF Switches
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100122FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4762-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details