Renesas Electronics Corporation RF Amplifiers F6921AVRI8

Description
F6921 KU BAND DUAL CHANNEL LNA
Datasheet
Description
F6921 KU BAND DUAL CHANNEL LNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - F6921AVRI8 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
F6921AVRI8
RF Amplifiers F6921AVRI8
F6921 KU BAND DUAL CHANNEL LNA

F6921 KU BAND DUAL CHANNEL LNA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number F6921AVRI8
Product Name RF Amplifiers
Technology SatCom
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM4343W1KUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4735-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details