MACOM Balun ETC1.5-4TR

Description
TRANSFORMER ON TAPE & REEL,5:1,5
Datasheet
Description
TRANSFORMER ON TAPE & REEL,5:1,5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER ON TAPE & REEL,5:1,5

TRANSFORMER ON TAPE & REEL,5:1,5

Supplier's Site Datasheet
RF and Wireless - Balun ETC1.5-4TR
TRANSFORMER ON TAPE & REEL,5:1,5

TRANSFORMER ON TAPE & REEL,5:1,5

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ETC1.5-4TR ETC1.5-4TR
Product Name Balun RF and Wireless - Balun
Operating Frequency 5 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF8001-R2Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
3 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32176-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details