TDK Corporation RF Directional Coupler HHM22139A2

Description
MULTILAYER DIRECTIONAL COUPLER F
Datasheet
Description
MULTILAYER DIRECTIONAL COUPLER F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HHM22139A2 - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
HHM22139A2
RF Directional Coupler HHM22139A2
MULTILAYER DIRECTIONAL COUPLER F

MULTILAYER DIRECTIONAL COUPLER F

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number HHM22139A2
Product Name RF Directional Coupler
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF and Wireless - RF Detectors - IWR1642AQAGABL - Win Source Electronics
Specs
Technology General Purpose
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V
Operating Frequency 76000 to 81000 MHz
View Details
3 suppliers
RF Receivers - SI4702-C19-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 0PNPB-003-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details