RF Solutions RF Receivers GPS-1513R

Description
RF RCVR GPS 1575.42MHZ MODULE
Datasheet
Description
RF RCVR GPS 1575.42MHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - GPS-1513R - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
GPS-1513R
RF Receivers GPS-1513R
RF RCVR GPS 1575.42MHZ MODULE

RF RCVR GPS 1575.42MHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number GPS-1513R
Product Name RF Receivers
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10573-76FNXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F139LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32178-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details