Renesas Electronics Corporation RF and Wireless - Attenuators F2258NLGK8

Description
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Datasheet
Description
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - Attenuators
F2258NLGK8
RF and Wireless - Attenuators F2258NLGK8
VFQFPN 3.00X3.00X1.00 MM, 0.50MM

VFQFPN 3.00X3.00X1.00 MM, 0.50MM

Supplier's Site
Attenuators - F2258NLGK8 - ODG (Origin Data Global)
Shenzhen, China
Attenuators
F2258NLGK8
Attenuators F2258NLGK8
VFQFPN 3.00X3.00X1.00 MM, 0.50MM

VFQFPN 3.00X3.00X1.00 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number F2258NLGK8 F2258NLGK8
Product Name RF and Wireless - Attenuators Attenuators
Operating Frequency 50 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF905-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ALS138E/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - 336-1378-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 17.6 mA
View Details