Espressif Systems RF Transceiver Modules and Modems ESP32-WROVER-IB

Description
RX TXRX MODULE WIFI U.FL SMD
Datasheet
Description
RX TXRX MODULE WIFI U.FL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ESP32-WROVER-IB - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP32-WROVER-IB
RF Transceiver Modules and Modems ESP32-WROVER-IB
RX TXRX MODULE WIFI U.FL SMD

RX TXRX MODULE WIFI U.FL SMD

Supplier's Site Datasheet
IoT/Communication Modules >> WiFi Modules - ESP32-WROVER-IB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
IoT/Communication Modules >> WiFi Modules
ESP32-WROVER-IB
IoT/Communication Modules >> WiFi Modules ESP32-WROVER-IB
SMD,18x31.4mm WiFi Modules ROHS

SMD,18x31.4mm WiFi Modules ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
WiFi Modules (802.11)
ESP32-WROVER-IB
WiFi Modules (802.11) ESP32-WROVER-IB
WiFi Modules (802.11) SMD Module, ESP32-D0WD, 64Mbits PSRAM, 32Mbits SPI flash, IPEX Antenna connector

WiFi Modules (802.11) SMD Module, ESP32-D0WD, 64Mbits PSRAM, 32Mbits SPI flash, IPEX Antenna connector

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ESP32-WROVER-IB ESP32-WROVER-IB ESP32-WROVER-IB
Product Name RF Transceiver Modules and Modems IoT/Communication Modules >> WiFi Modules WiFi Modules (802.11)
Device Type Transceiver
Technology 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4730-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details