EM Microelectronic - US, Inc. RFID, RF Access, Monitoring ICs EM4237SLICV3WS6E

Description
1K-BIT (SLIC) / 2K-BIT (SLIX) R/
Description
1K-BIT (SLIC) / 2K-BIT (SLIX) R/

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - EM4237SLICV3WS6E - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
EM4237SLICV3WS6E
RFID, RF Access, Monitoring ICs EM4237SLICV3WS6E
1K-BIT (SLIC) / 2K-BIT (SLIX) R/

1K-BIT (SLIC) / 2K-BIT (SLIX) R/

Supplier's Site
RFID, RF Access, Monitoring ICs - EM4237SLICV3WS6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
EM4237SLICV3WS6E
RFID, RF Access, Monitoring ICs EM4237SLICV3WS6E
RFID Reader/Transponder IC 13.56MHz ISO 15693, ISO 18000-3 Die

RFID Reader/Transponder IC 13.56MHz ISO 15693, ISO 18000-3 Die

Buy Now

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number EM4237SLICV3WS6E EM4237SLICV3WS6E
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader/Transponder Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details