Espressif Systems RF Transceiver Modules and Modems ESP32-S2-MINI-1-N4

Description
RF TXRX MOD WIFI PCB TRACE SMD
Datasheet
Description
RF TXRX MOD WIFI PCB TRACE SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ESP32-S2-MINI-1-N4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP32-S2-MINI-1-N4
RF Transceiver Modules and Modems ESP32-S2-MINI-1-N4
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ESP32-S2-MINI-1-N4
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4734-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details