Renesas Electronics Corporation Attenuators F1950NBGI8

Description
VFQFPN 4.00X4.00X0.80 MM, 0.50MM
Datasheet
Description
VFQFPN 4.00X4.00X0.80 MM, 0.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F1950NBGI8 - ODG (Origin Data Global)
Shenzhen, China
Attenuators
F1950NBGI8
Attenuators F1950NBGI8
VFQFPN 4.00X4.00X0.80 MM, 0.50MM

VFQFPN 4.00X4.00X0.80 MM, 0.50MM

Supplier's Site Datasheet
Integrated Circuits (ICs) - RF & Radio - RF attenuator - F1950NBGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - RF & Radio - RF attenuator
F1950NBGI8
Integrated Circuits (ICs) - RF & Radio - RF attenuator F1950NBGI8
Integrated Circuits (ICs) - RF & Radio - RF attenuator

Integrated Circuits (ICs) - RF & Radio - RF attenuator

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number F1950NBGI8 F1950NBGI8
Product Name Attenuators Integrated Circuits (ICs) - RF & Radio - RF attenuator
Operating Frequency 150 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32B/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4731-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details