TDK Corporation Balun HHM1908A1

Description
BALUN
Datasheet
Description
BALUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN

BALUN

Supplier's Site Datasheet
RF and Wireless - Balun HHM1908A1
BALUN

BALUN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1908A1 HHM1908A1
Product Name Balun RF and Wireless - Balun
Operating Frequency 4900 to 5950 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
RF Receivers - SI4739-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details