Espressif Systems RF Transceiver ICs ESP8684H4

Description
SMD IC ESP8684H4, SINGLE-CORE MC
Datasheet
Description
SMD IC ESP8684H4, SINGLE-CORE MC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ESP8684H4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP8684H4
RF Transceiver ICs ESP8684H4
SMD IC ESP8684H4, SINGLE-CORE MC

SMD IC ESP8684H4, SINGLE-CORE MC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ESP8684H4
Product Name RF Transceiver ICs
Device Type Transceiver; TxRx + MCU
Technology 802.11b/g/n, Bluetooth v5.0
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - 336-4363-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details