NXP Semiconductors RFID, RF Access, Monitoring ICs HTCM400/EAE,122

Description
RFID Reader IC 125kHz RS 232, RS 422, RS 485 4.75V ~ 5.25V Module
Datasheet
Description
RFID Reader IC 125kHz RS 232, RS 422, RS 485 4.75V ~ 5.25V Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - HTCM400/EAE,122 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
HTCM400/EAE,122
RFID, RF Access, Monitoring ICs HTCM400/EAE,122
RFID Reader IC 125kHz RS 232, RS 422, RS 485 4.75V ~ 5.25V Module

RFID Reader IC 125kHz RS 232, RS 422, RS 485 4.75V ~ 5.25V Module

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - HTCM400/EAE,122 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
HTCM400/EAE,122
RFID, RF Access, Monitoring ICs HTCM400/EAE,122
IC RFID READER 125KHZ MODULE

IC RFID READER 125KHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HTCM400/EAE,122 HTCM400/EAE,122
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader
Interface RS 232, RS 422, RS 485
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4731-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details