L-com, Inc. RF Antennas HG903RD-RSP

Description
ANT RUBBER DUCK 900MHZ 3DBI
Datasheet
Description
ANT RUBBER DUCK 900MHZ 3DBI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - HG903RD-RSP - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
HG903RD-RSP
RF Antennas HG903RD-RSP
ANT RUBBER DUCK 900MHZ 3DBI

ANT RUBBER DUCK 900MHZ 3DBI

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number HG903RD-RSP
Product Name RF Antennas
Operating Frequency 860 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Attenuators - ATN3590-00 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers