Espressif Systems RF Transceiver Modules and Modems ESP-WROOM-02-N4

Description
RX TXRX MOD WIFI TRACE ANT SMD
Datasheet
Description
RX TXRX MOD WIFI TRACE ANT SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ESP-WROOM-02-N4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP-WROOM-02-N4
RF Transceiver Modules and Modems ESP-WROOM-02-N4
RX TXRX MOD WIFI TRACE ANT SMD

RX TXRX MOD WIFI TRACE ANT SMD

Supplier's Site Datasheet
IoT/Communication Modules >> WiFi Modules - ESP-WROOM-02-N4 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
IoT/Communication Modules >> WiFi Modules
ESP-WROOM-02-N4
IoT/Communication Modules >> WiFi Modules ESP-WROOM-02-N4
20.5dBm ESP8266EX芯片 2.4GHz SMD-18P WiFi Modules ROHS

20.5dBm ESP8266EX芯片 2.4GHz SMD-18P WiFi Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ESP-WROOM-02-N4 ESP-WROOM-02-N4
Product Name RF Transceiver Modules and Modems IoT/Communication Modules >> WiFi Modules
Device Type Transceiver
Technology 802.11b/g/n Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage Other; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - TDA5201XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 310 to 350 MHz
Bias Current 4.8 mA
View Details