HITAG 2 transponder IC
RFID Transponder IC 125kHz ISO 11784, ISO 11785 6.5V MOA4, Smart Card Module
RFID Transponder IC 125kHz ISO 11784, ISO 11785 6.5V MOA4, Smart Card Module
IC RFID TRANSP 125KHZ PLLMC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | HT2MOA4S20/E/3/RJ | HT2MOA4S20/E/3/RJ | HT2MOA4S20/E/3/RJ | HT2MOA4S20/E/3/RJ |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -55 to 140 C (-67 to 284 F) | -55 to 140 C (-67 to 284 F) | ||
| Device Type | Receiver | Receiver | RFID Transponder | |
| Features | RoHS | RoHS |