Mini-Circuits Attenuators FW-10A+

Description
10 DB FIXED ATT, DC - 12000 MHZ
Datasheet
Description
10 DB FIXED ATT, DC - 12000 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - FW-10A+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
FW-10A+
Attenuators FW-10A+
10 DB FIXED ATT, DC - 12000 MHZ

10 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number FW-10A+
Product Name Attenuators
Operating Frequency 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - SI4705-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers