Espressif Systems RF Transceiver Modules and Modems ESP32-MINI-1-N4

Description
SMD MODULE W/PCB ANT ESP-U4WDH
Datasheet
Description
SMD MODULE W/PCB ANT ESP-U4WDH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ESP32-MINI-1-N4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP32-MINI-1-N4
RF Transceiver Modules and Modems ESP32-MINI-1-N4
SMD MODULE W/PCB ANT ESP-U4WDH

SMD MODULE W/PCB ANT ESP-U4WDH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ESP32-MINI-1-N4
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32B/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - 863-SI47952A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details