Renesas Electronics Corporation RF Switches F2912NCGI8

Description
VFQFPN 4.00X4.00X0.75 MM, 0.50MM
Datasheet
Description
VFQFPN 4.00X4.00X0.75 MM, 0.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2912NCGI8 - ODG (Origin Data Global)
Shenzhen, China
RF Switches
F2912NCGI8
RF Switches F2912NCGI8
VFQFPN 4.00X4.00X0.75 MM, 0.50MM

VFQFPN 4.00X4.00X0.75 MM, 0.50MM

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Switches
F2912NCGI8
RF and Wireless - RF Switches F2912NCGI8
IC RF SWITCH SPDT 9GHZ 20VFQFPN

IC RF SWITCH SPDT 9GHZ 20VFQFPN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number F2912NCGI8 F2912NCGI8
Product Name RF Switches RF and Wireless - RF Switches
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - CYBL10563-68FLXITTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32B/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47901A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details