Espressif Systems RF Transceiver Modules and Modems ESP32-PICO-D4

Description
RX TXRX MOD WIFI SURFACE MOUNT
Datasheet
Description
RX TXRX MOD WIFI SURFACE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ESP32-PICO-D4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP32-PICO-D4
RF Transceiver Modules and Modems ESP32-PICO-D4
RX TXRX MOD WIFI SURFACE MOUNT

RX TXRX MOD WIFI SURFACE MOUNT

Supplier's Site Datasheet
Integrated Circuits (ICs) - WiFi Modules - ESP32-PICO-D4 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - WiFi Modules
ESP32-PICO-D4
Integrated Circuits (ICs) - WiFi Modules ESP32-PICO-D4
Integrated Circuits (ICs) - WiFi Modules

Integrated Circuits (ICs) - WiFi Modules

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ESP32-PICO-D4 ESP32-PICO-D4
Product Name RF Transceiver Modules and Modems Integrated Circuits (ICs) - WiFi Modules
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 336-4628-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details