RFID Reader/Transponder IC ISO 14443-A, ISO 14443-B Serial 2.7V ~ 3.3V, 4.5V ~ 5.5V Die
DUAL INTERFACE, CONTACT AND CONT
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | EM4830RFAB132WS7 | EM4830RFAB132WS7 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader/Transponder |
| Interface | Serial | |
| Features | RoHS |